TE Connectivity Chip Resistor - Surface Mount SMA-A0102BTNL2K7

Description
2.7 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
2.7 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126975DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126975DKR-ND
Chip Resistor - Surface Mount A126975DKR-ND
2.7 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

2.7 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126975TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126975TR-ND
Chip Resistor - Surface Mount A126975TR-ND
2.7 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

2.7 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126975CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126975CT-ND
Chip Resistor - Surface Mount A126975CT-ND
2.7 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

2.7 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 2K7, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC1988 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 2K7, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC1988
Melf Res, 2K7, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC1988
MELF RES, 2K7, 0.3W, SMD, METAL FILM; Resistance:2.7kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 2K7, 0.3W, SMD, METAL FILM; Resistance:2.7kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 2K7, 0102; Resistance Te Connectivity - 49AC0486 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 2K7, 0102; Resistance Te Connectivity
49AC0486
Melf Res, Auto, Metal Film, 2K7, 0102; Resistance Te Connectivity 49AC0486
MELF RES, AUTO, METAL FILM, 2K7, 0102; Resistance:2.7kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 2K7, 0102; Resistance:2.7kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126975DKR-ND 73AC1988
Product Name Chip Resistor - Surface Mount Melf Res, 2K7, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers