TE Connectivity Chip Resistor - Surface Mount SMA-A0102BTNL27K

Description
27 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
27 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126987TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126987TR-ND
Chip Resistor - Surface Mount A126987TR-ND
27 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

27 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126987DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126987DKR-ND
Chip Resistor - Surface Mount A126987DKR-ND
27 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

27 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126987CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126987CT-ND
Chip Resistor - Surface Mount A126987CT-ND
27 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

27 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 27K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC1994 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 27K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC1994
Melf Res, 27K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC1994
MELF RES, 27K, 0.3W, SMD, METAL FILM; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 27K, 0.3W, SMD, METAL FILM; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 27K, 0102; Resistance Te Connectivity - 49AC0489 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 27K, 0102; Resistance Te Connectivity
49AC0489
Melf Res, Auto, Metal Film, 27K, 0102; Resistance Te Connectivity 49AC0489
MELF RES, AUTO, METAL FILM, 27K, 0102; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 27K, 0102; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126987TR-ND 73AC1994
Product Name Chip Resistor - Surface Mount Melf Res, 27K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2264FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details