TE Connectivity Melf Res, 1K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity SMA-A0102BTNL1K2

Description
MELF RES, 1K2, 0.3W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet
Description
MELF RES, 1K2, 0.3W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 1K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC1964 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC1964
Melf Res, 1K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC1964
MELF RES, 1K2, 0.3W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 1K2, 0.3W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 1K2, 0102; Resistance Te Connectivity - 49AC0474 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 1K2, 0102; Resistance Te Connectivity
49AC0474
Melf Res, Auto, Metal Film, 1K2, 0102; Resistance Te Connectivity 49AC0474
MELF RES, AUTO, METAL FILM, 1K2, 0102; Resistance:1.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 1K2, 0102; Resistance:1.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

Supplier's Site
Melf Res, 1K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC1963 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC1963
Melf Res, 1K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC1963
MELF RES, 1K2, 0.3W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 1K2, 0.3W, SMD, METAL FILM; Resistance:1.2kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AC1964
Product Name Melf Res, 1K2, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 1200 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers