TE Connectivity Chip Resistor - Surface Mount SMA-A0102BTNL1K0

Description
1 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126970CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126970CT-ND
Chip Resistor - Surface Mount A126970CT-ND
1 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

1 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126970TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126970TR-ND
Chip Resistor - Surface Mount A126970TR-ND
1 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

1 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126970DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126970DKR-ND
Chip Resistor - Surface Mount A126970DKR-ND
1 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

1 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 1K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC1962 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 1K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC1962
Melf Res, 1K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC1962
MELF RES, 1K, 0.3W, SMD, METAL FILM; Resistance:1kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 1K, 0.3W, SMD, METAL FILM; Resistance:1kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 1K0, 0102; Resistance Te Connectivity - 49AC0473 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 1K0, 0102; Resistance Te Connectivity
49AC0473
Melf Res, Auto, Metal Film, 1K0, 0102; Resistance Te Connectivity 49AC0473
MELF RES, AUTO, METAL FILM, 1K0, 0102; Resistance:1kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELFRoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 1K0, 0102; Resistance:1kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A126970CT-ND 73AC1962 49AC0473
Product Name Chip Resistor - Surface Mount Melf Res, 1K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity Melf Res, Auto, Metal Film, 1K0, 0102; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details