TE Connectivity Chip Resistor - Surface Mount SMA-A0102BTNL180R

Description
180 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
180 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126961TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126961TR-ND
Chip Resistor - Surface Mount A126961TR-ND
180 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

180 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, Auto, Metal Film, 180R/0102; Resistance Te Connectivity - 49AC0484 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 180R/0102; Resistance Te Connectivity
49AC0484
Melf Res, Auto, Metal Film, 180R/0102; Resistance Te Connectivity 49AC0484
MELF RES, AUTO, METAL FILM, 180R/0102; Resistance:180ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 180R/0102; Resistance:180ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 180R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC1984 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 180R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC1984
Melf Res, 180R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC1984
MELF RES, 180R, 0.3W, SMD, METAL FILM; Resistance:180ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 180R, 0.3W, SMD, METAL FILM; Resistance:180ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126961TR-ND 49AC0484
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 180R/0102; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details