The Melf Res, 15K, 0.3W, SMD, Metal Film resistor from the SMA-A series is designed for precision applications, featuring a resistance value of 15 kΩ and a power rating of 0.3W. It is AEC-Q200 compliant, ensuring reliability in automotive and industrial applications. The resistor has a maximum operating voltage of 200V and a tight tolerance of ±0.1%, with a low temperature coefficient of resistance (TCR) at ±15 PPM/°C. This component is lead-free and RoHS compliant, making it suitable for environmentally conscious designs. The SMA-A series is known for its excellent stability and is applicable in various fields, including telecommunications and medical equipment.
15 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
15 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
MELF RES, 15K, 0.3W, SMD, METAL FILM; Resistance:15kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
MELF RES, AUTO, METAL FILM, 15K, 0102; Resistance:15kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A126984TR-ND | 73AC1978 |
| Product Name | Chip Resistor - Surface Mount | Melf Res, 15K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | MELF, 0102 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |