TE Connectivity Chip Resistor - Surface Mount SMA-A0102BTNL150R

Description
150 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
150 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126960TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126960TR-ND
Chip Resistor - Surface Mount A126960TR-ND
150 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

150 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126960CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126960CT-ND
Chip Resistor - Surface Mount A126960CT-ND
150 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

150 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, Auto, Metal Film, 150R/0102; Resistance Te Connectivity - 49AC0482 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 150R/0102; Resistance Te Connectivity
49AC0482
Melf Res, Auto, Metal Film, 150R/0102; Resistance Te Connectivity 49AC0482
MELF RES, AUTO, METAL FILM, 150R/0102; Resistance:150ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 150R/0102; Resistance:150ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

Supplier's Site
Melf Res, 150R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC1980 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 150R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC1980
Melf Res, 150R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC1980
MELF RES, 150R, 0.3W, SMD, METAL FILM; Resistance:150ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 150R, 0.3W, SMD, METAL FILM; Resistance:150ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 150R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC1979 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 150R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC1979
Melf Res, 150R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC1979
MELF RES, 150R, 0.3W, SMD, METAL FILM; Resistance:150ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 150R, 0.3W, SMD, METAL FILM; Resistance:150ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126960TR-ND 49AC0482
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 150R/0102; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers