TE Connectivity Chip Resistor - Surface Mount SMA-A0102BTNL120R

Description
120 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
120 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126959CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126959CT-ND
Chip Resistor - Surface Mount A126959CT-ND
120 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

120 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126959TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126959TR-ND
Chip Resistor - Surface Mount A126959TR-ND
120 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

120 Ohms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 120R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC1975 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 120R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC1975
Melf Res, 120R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC1975
MELF RES, 120R, 0.3W, SMD, METAL FILM; Resistance:120ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 120R, 0.3W, SMD, METAL FILM; Resistance:120ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 120R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC1976 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 120R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC1976
Melf Res, 120R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC1976
MELF RES, 120R, 0.3W, SMD, METAL FILM; Resistance:120ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 120R, 0.3W, SMD, METAL FILM; Resistance:120ohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126959CT-ND 73AC1975
Product Name Chip Resistor - Surface Mount Melf Res, 120R, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers