TE Connectivity Chip Resistor - Surface Mount SMA-A0102BTNL10K

Description
10 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126982DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126982DKR-ND
Chip Resistor - Surface Mount A126982DKR-ND
10 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

10 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126982CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126982CT-ND
Chip Resistor - Surface Mount A126982CT-ND
10 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

10 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126982TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126982TR-ND
Chip Resistor - Surface Mount A126982TR-ND
10 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

10 kOhms ±0.1% 0.3W Chip Resistor MELF, 0102 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 10K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC1970 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 10K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC1970
Melf Res, 10K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC1970
MELF RES, 10K, 0.3W, SMD, METAL FILM; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 10K, 0.3W, SMD, METAL FILM; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 10K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC1969 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 10K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC1969
Melf Res, 10K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC1969
MELF RES, 10K, 0.3W, SMD, METAL FILM; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Type:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 10K, 0.3W, SMD, METAL FILM; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Type:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site
Melf Res, Auto, Metal Film, 10K, 0102; Resistance Te Connectivity - 49AC0477 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 10K, 0102; Resistance Te Connectivity
49AC0477
Melf Res, Auto, Metal Film, 10K, 0102; Resistance Te Connectivity 49AC0477
MELF RES, AUTO, METAL FILM, 10K, 0102; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 10K, 0102; Resistance:10kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:300mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126982DKR-ND 73AC1970
Product Name Chip Resistor - Surface Mount Melf Res, 10K, 0.3W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0102
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details