Win Source Part Number: 1145474-SM9333-BCE-S
Category: Sensors, Transducers>Pressure
Series: SM9333
Termination Style: Gull Wing
Features: Temperature Compensated
Package: Box
Standard Package: 1
Output Type: I2C
Output: 16 b
Accuracy: ±3%
Pressure Type: Differential
Operating Pressure: -0.02 ~ 0.02PSI (-0.12 ~ 0.13kPa)
Port Size: Male - 0.12" (3mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 1.02PSI (7kPa)
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-SOIC Module, Dual Top Ports
Supplier Device Package: SOIC-16 Dual
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 9026.20.4000
Mfr: TE Connectivity Measurement Specialties
Other Names: 223-SM9333-BCE-S-125
SENS 0.02PSID 0.12 16BIT 16SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1145474-SM9333-BCE-S-125-000 | SM9333-BCE-S-125-000 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Differential; Differential | |
| Package / Mounting | 16-SOIC Module, Dual Top Ports |