TE Connectivity String Potentiometers SM2-2

Description
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 63.5 - 635 MM  [2.375 INCH ] Industry Standards Hazardous Area Approval : None IP Rating : IP51 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Miniature String Potentiometer Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 63.5 - 635 MM  [2.375 INCH ] Industry Standards Hazardous Area Approval : None IP Rating : IP51 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Miniature String Potentiometer Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - SM2-2 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
SM2-2
String Potentiometers SM2-2
Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 63.5 - 635 MM  [2.375 INCH ] Industry Standards Hazardous Area Approval : None IP Rating : IP51 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Miniature String Potentiometer Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]

Body Features


  • Case Material : Polycarbonate + Stainless Mounting Bracket

Dimensions


  • Full Stroke Range : 63.5 - 635 MM  [2.375 INCH ]

Industry Standards


  • Hazardous Area Approval : None
  • IP Rating : IP51

Operation/Application


  • Output Signal Details : Voltage Divider (Potentiometric)

Other


  • Encoder Drive : No
  • Measuring Cable : Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Position Sensor Product Type : Miniature String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±1
  • Operating Temperature Range : -18 - 71 DEGC  [0 - 160 DEGF ]
Buy Now Datasheet
Angle, Linear Position Measuring - 223-SM2-2-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-SM2-2-ND
Angle, Linear Position Measuring 223-SM2-2-ND
STRING POT, 2.5 INCH RANGE

STRING POT, 2.5 INCH RANGE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Linear Position Sensors Linear Position Sensors
Product Number SM2-2 223-SM2-2-ND
Product Name String Potentiometers Angle, Linear Position Measuring
Operating Temperature -0.4000 to 160 F (-18 to 71 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0049 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0531 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0324 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0588 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details