TE Connectivity Relay Socket, 11 Pin; Socket Mounting Buchanan Te Connectivity SM11

Description
RELAY SOCKET, 11 PIN; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Plating:Zinc Plated Contacts RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET, 11 PIN; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Plating:Zinc Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket, 11 Pin; Socket Mounting Buchanan Te Connectivity - 29F296 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 11 Pin; Socket Mounting Buchanan Te Connectivity
29F296
Relay Socket, 11 Pin; Socket Mounting Buchanan Te Connectivity 29F296
RELAY SOCKET, 11 PIN; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Plating:Zinc Plated Contacts RoHS Compliant: Yes

RELAY SOCKET, 11 PIN; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Plating:Zinc Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 29F296
Product Name Relay Socket, 11 Pin; Socket Mounting Buchanan Te Connectivity
Number of Pins/Blades 11-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 402153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Plug-in
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details