TE Connectivity Slide Switches - SLS220PC04 SLS220PC04

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091907-SLS220PC04 Number of Positions: 2 Termination: PC Pin Length: 13.59 mm Orientation: Vertical Contact Plating: Silver Switch Function: On-On Contact Current Rating: 250 mA Material: Steel Number of Pins: 2 Width: 13.59 mm Categories: Slide Switches Alternative Parts (Cross-Reference): EG2219; EG1224; OS102011MA1QS1; OS102011MS2QS1; EG2209; MJS12R; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 125 V Voltage Rating (DC): 12 V REACH SVHC: Unknown Flammability Rating: UL94 HB Throw Configuration: DPDT, SPDT
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091907-SLS220PC04 Number of Positions: 2 Termination: PC Pin Length: 13.59 mm Orientation: Vertical Contact Plating: Silver Switch Function: On-On Contact Current Rating: 250 mA Material: Steel Number of Pins: 2 Width: 13.59 mm Categories: Slide Switches Alternative Parts (Cross-Reference): EG2219; EG1224; OS102011MA1QS1; OS102011MS2QS1; EG2209; MJS12R; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 125 V Voltage Rating (DC): 12 V REACH SVHC: Unknown Flammability Rating: UL94 HB Throw Configuration: DPDT, SPDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - SLS220PC04 - 1091907-SLS220PC04 - Win Source Electronics
Laguna Hills, CA, United States
Slide Switches - SLS220PC04
1091907-SLS220PC04
Slide Switches - SLS220PC04 1091907-SLS220PC04
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091907-SLS220PC04 Number of Positions: 2 Termination: PC Pin Length: 13.59 mm Orientation: Vertical Contact Plating: Silver Switch Function: On-On Contact Current Rating: 250 mA Material: Steel Number of Pins: 2 Width: 13.59 mm Categories: Slide Switches Alternative Parts (Cross-Reference): EG2219; EG1224; OS102011MA1QS1; OS102011MS2QS1; EG2209; MJS12R; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 125 V Voltage Rating (DC): 12 V REACH SVHC: Unknown Flammability Rating: UL94 HB Throw Configuration: DPDT, SPDT

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091907-SLS220PC04
Number of Positions: 2
Termination: PC Pin
Length: 13.59 mm
Orientation: Vertical
Contact Plating: Silver
Switch Function: On-On
Contact Current Rating: 250 mA
Material: Steel
Number of Pins: 2
Width: 13.59 mm
Categories: Slide Switches
Alternative Parts (Cross-Reference): EG2219; EG1224; OS102011MA1QS1; OS102011MS2QS1; EG2209; MJS12R;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Lead Free: Yes
Mount: PCB, Through Hole
RoHS: Compliant
Min Operating Temperature: -10 °C
Voltage Rating (AC): 125 V
Voltage Rating (DC): 12 V
REACH SVHC: Unknown
Flammability Rating: UL94 HB
Throw Configuration: DPDT, SPDT

Buy Now
Switch, Slide, Dpdt, 250Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity - 14M8847 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 250Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity
14M8847
Switch, Slide, Dpdt, 250Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity 14M8847
SWITCH, SLIDE, DPDT, 250mA, 125V, THOUGH HOLE; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:SLS Series; Contact Current Max:250mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:12VRoHS Compliant: Yes

SWITCH, SLIDE, DPDT, 250mA, 125V, THOUGH HOLE; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:SLS Series; Contact Current Max:250mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:12VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Slide Switches Slide Switches
Product Number 1091907-SLS220PC04 14M8847
Product Name Slide Switches - SLS220PC04 Switch, Slide, Dpdt, 250Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 1825010-9 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details
4 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 2300-MS12ASW30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
5 suppliers