TE Connectivity Switch, Slide, Sp3T, 250Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity SLS131PC04

Description
SWITCH, SLIDE, SP3T, 250mA, 125V, THOUGH HOLE; Contact Configuration:SP3T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:SLS Series; Contact Current Max:250mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:12VRoHS Compliant: Yes
Datasheet
Description
SWITCH, SLIDE, SP3T, 250mA, 125V, THOUGH HOLE; Contact Configuration:SP3T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:SLS Series; Contact Current Max:250mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:12VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Sp3T, 250Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity - 84K0764 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Sp3T, 250Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity
84K0764
Switch, Slide, Sp3T, 250Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity 84K0764
SWITCH, SLIDE, SP3T, 250mA, 125V, THOUGH HOLE; Contact Configuration:SP3T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:SLS Series; Contact Current Max:250mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:12VRoHS Compliant: Yes

SWITCH, SLIDE, SP3T, 250mA, 125V, THOUGH HOLE; Contact Configuration:SP3T; Switch Operation:-; Switch Mounting:Through Hole; Product Range:SLS Series; Contact Current Max:250mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:12VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 84K0764
Product Name Switch, Slide, Sp3T, 250Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1-1825010-6 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
Current Rating 0.4000 amps
View Details
3 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MSN13AFW01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers
Slide Switches - 7347268P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Maintained Switch Function Three Position (Center-OFF)
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details