TE Connectivity Fixed Resistors; SL2 R022 1% TAPED ( CGS ) SL2R022FT

Description
Fixed Resistors; SL2 R022 1% TAPED ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SL2 R022 1% TAPED ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SL2 R022 1% TAPED ( CGS ) - SL2R022FT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SL2 R022 1% TAPED ( CGS )
SL2R022FT
Fixed Resistors; SL2 R022 1% TAPED ( CGS ) SL2R022FT
Fixed Resistors; SL2 R022 1% TAPED ( CGS )

Fixed Resistors; SL2 R022 1% TAPED ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - SL2R022FT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SL2R022FT-ND
Chip Resistor - Surface Mount SL2R022FT-ND
22 mOhms ±1% 2W Chip Resistor 4823 (12158 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

22 mOhms ±1% 2W Chip Resistor 4823 (12158 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SL2R022FT SL2R022FT-ND
Product Name Fixed Resistors; SL2 R022 1% TAPED ( CGS ) Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4823
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers