TE Connectivity Chip Resistor - Surface Mount SL1R10JT

Description
100 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
100 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SL1R10JT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SL1R10JT-ND
Chip Resistor - Surface Mount SL1R10JT-ND
100 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

100 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Resistors - SMD SL1 R10 5% TAPED - SL1R10JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD SL1 R10 5% TAPED
SL1R10JT
Current Sense Resistors - SMD SL1 R10 5% TAPED SL1R10JT
Current Sense Resistors - SMD SL1 R10 5% TAPED

Current Sense Resistors - SMD SL1 R10 5% TAPED

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number SL1R10JT-ND SL1R10JT
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD SL1 R10 5% TAPED
Configuration Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2615 Surface Mount Technology (SMT / SMD)
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details