TE Connectivity Current Sense Resistors - SMD SL1 R068 5% SL1R068J

Description
Current Sense Resistors - SMD SL1 R068 5%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD SL1 R068 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD SL1 R068 5% - SL1R068J - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD SL1 R068 5%
SL1R068J
Current Sense Resistors - SMD SL1 R068 5% SL1R068J
Current Sense Resistors - SMD SL1 R068 5%

Current Sense Resistors - SMD SL1 R068 5%

Supplier's Site
Chip Resistor - Surface Mount - SL1R068J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SL1R068J-ND
Chip Resistor - Surface Mount SL1R068J-ND
68 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

68 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SL1R068J SL1R068J-ND
Product Name Current Sense Resistors - SMD SL1 R068 5% Chip Resistor - Surface Mount
Category / Application Current Sensing Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2615
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Technology / Construction Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers