TE Connectivity Chip Resistor - Surface Mount SL1R056FT

Description
56 mOhms ±1% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
56 mOhms ±1% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SL1R056FT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SL1R056FT-ND
Chip Resistor - Surface Mount SL1R056FT-ND
56 mOhms ±1% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

56 mOhms ±1% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Resistors - SMD SL1 R056 1% TAPED - SL1R056FT - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD SL1 R056 1% TAPED
SL1R056FT
Current Sense Resistors - SMD SL1 R056 1% TAPED SL1R056FT
Current Sense Resistors - SMD SL1 R056 1% TAPED

Current Sense Resistors - SMD SL1 R056 1% TAPED

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number SL1R056FT-ND SL1R056FT
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD SL1 R056 1% TAPED
Configuration Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2615 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details