TE Connectivity Fixed Resistors; SL1 R03 1% TAPED ( CGS ) SL1R03FT

Description
Fixed Resistors; SL1 R03 1% TAPED ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SL1 R03 1% TAPED ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SL1 R03 1% TAPED ( CGS ) - SL1R03FT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SL1 R03 1% TAPED ( CGS )
SL1R03FT
Fixed Resistors; SL1 R03 1% TAPED ( CGS ) SL1R03FT
Fixed Resistors; SL1 R03 1% TAPED ( CGS )

Fixed Resistors; SL1 R03 1% TAPED ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - SL1R03FT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SL1R03FT-ND
Chip Resistor - Surface Mount SL1R03FT-ND
30 mOhms ±1% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

30 mOhms ±1% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SL1R03FT SL1R03FT-ND
Product Name Fixed Resistors; SL1 R03 1% TAPED ( CGS ) Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2615
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2152FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details