TE Connectivity ™ SMD 2W 0.033ohm Resistor SL1R033JT

Description
RESISTOR, CURRENT SENSE, METAL FOIL, 2W, 5%, 50ppm, 0.033ohm, SURFACE MOUNT, CHIP, ROHS COMPLIANT Product overview: SL1R033JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 0.033ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.033ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1R033JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL FOIL, 2W, 5%, 50ppm, 0.033ohm, SURFACE MOUNT, CHIP, ROHS COMPLIANT Product overview: SL1R033JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 0.033ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.033ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1R033JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W 0.033ohm Resistor - 52-SL1R033JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 0.033ohm Resistor
52-SL1R033JT
SMD 2W 0.033ohm Resistor 52-SL1R033JT
RESISTOR, CURRENT SENSE, METAL FOIL, 2W, 5%, 50ppm, 0.033ohm, SURFACE MOUNT, CHIP, ROHS COMPLIANT Product overview: SL1R033JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 0.033ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.033ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1R033JT can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL FOIL, 2W, 5%, 50ppm, 0.033ohm, SURFACE MOUNT, CHIP, ROHS COMPLIANT Product overview: SL1R033JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 0.033ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.033ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SL1R033JT can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - SL1R033JT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SL1R033JT-ND
Chip Resistor - Surface Mount SL1R033JT-ND
33 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

33 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Resistors - SMD SL1 R033 5% TAPED - SL1R033JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD SL1 R033 5% TAPED
SL1R033JT
Current Sense Resistors - SMD SL1 R033 5% TAPED SL1R033JT
Current Sense Resistors - SMD SL1 R033 5% TAPED

Current Sense Resistors - SMD SL1 R033 5% TAPED

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1005921-SL1R033JT
Resistors - Chip Resistor - Surface Mount 1005921-SL1R033JT
Win Source Part Number: 1005921-SL1R033JT Category: Resistors>Chip Resistor - Surface Mount Series: SL, CGS Features: Current Sense, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.112" (2.84mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Metal Foil Number of Terminations: 2 Resistance: 33 mOhms Package / Case: 2615 (6538 Metric), J-Lead Supplier Device Package: SMD Dimension: 0.255" L x 0.150" W (6.48mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1624256-1,1624256-1- ND Base Product Number: SL1

Win Source Part Number: 1005921-SL1R033JT
Category: Resistors>Chip Resistor - Surface Mount
Series: SL, CGS
Features: Current Sense, Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.112" (2.84mm)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 33 mOhms
Package / Case: 2615 (6538 Metric), J-Lead
Supplier Device Package: SMD
Dimension: 0.255" L x 0.150" W (6.48mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1624256-1,1624256-1-ND
Base Product Number: SL1

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 52-SL1R033JT SL1R033JT-ND SL1R033JT 1005921-SL1R033JT
Product Name SMD 2W 0.033ohm Resistor Chip Resistor - Surface Mount Current Sense Resistors - SMD SL1 R033 5% TAPED Resistors - Chip Resistor - Surface Mount
Resistance Range 0.0330 ohms 0.0330 ohms 0.0330 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567803 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers