TE Connectivity Fixed Resistors; SL1 R01 5% ( CGS ) SL1R01J

Description
Fixed Resistors; SL1 R01 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SL1 R01 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SL1 R01 5% ( CGS ) - SL1R01J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SL1 R01 5% ( CGS )
SL1R01J
Fixed Resistors; SL1 R01 5% ( CGS ) SL1R01J
Fixed Resistors; SL1 R01 5% ( CGS )

Fixed Resistors; SL1 R01 5% ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - SL1R01J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SL1R01J-ND
Chip Resistor - Surface Mount SL1R01J-ND
10 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

10 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SL1R01J SL1R01J-ND
Product Name Fixed Resistors; SL1 R01 5% ( CGS ) Chip Resistor - Surface Mount
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2615
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD623JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers