TE Connectivity Through-Hole 0.2W Resistor SIL10E223J

Description
RESISTOR, NETWORK, FILM, BUSSED, 0.2W, THROUGH HOLE MOUNT, SIP, ROHS COMPLIANT Product overview: SIL10E223J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.2W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SIL10E223J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, NETWORK, FILM, BUSSED, 0.2W, THROUGH HOLE MOUNT, SIP, ROHS COMPLIANT Product overview: SIL10E223J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.2W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SIL10E223J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.2W Resistor - 50-SIL10E223J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.2W Resistor
50-SIL10E223J
Through-Hole 0.2W Resistor 50-SIL10E223J
RESISTOR, NETWORK, FILM, BUSSED, 0.2W, THROUGH HOLE MOUNT, SIP, ROHS COMPLIANT Product overview: SIL10E223J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.2W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SIL10E223J can be used for catalog matching and distributor lookup.

RESISTOR, NETWORK, FILM, BUSSED, 0.2W, THROUGH HOLE MOUNT, SIP, ROHS COMPLIANT Product overview: SIL10E223J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.2W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SIL10E223J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; SIL 10PIN 9RES 22K 5% ( Citec ) - SIL10E223J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SIL 10PIN 9RES 22K 5% ( Citec )
SIL10E223J
Fixed Resistors; SIL 10PIN 9RES 22K 5% ( Citec ) SIL10E223J
Fixed Resistors; SIL 10PIN 9RES 22K 5% ( Citec )

Fixed Resistors; SIL 10PIN 9RES 22K 5% ( Citec )

Supplier's Site
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1093082-SIL10E223J
Resistors - Resistor Networks, Arrays 1093082-SIL10E223J
Win Source Part Number: 1093082-SIL10E223J Category: Resistors>Resistor Networks, Arrays Series: SIL, Citec Package: Bulk Height - Seated (Max): 0.200" (5.08mm) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 22k Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 200mW Mounting Type: Through Hole Package / Case: 10-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 1.000" L x 0.098" W (25.40mm x 2.50mm) Alternative Parts (Cross-Reference): 4610X-101-223LF; 4310R-101-223; 770101223P; 770101223; 4609X-101-223LF; 77081223; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0050 Mfr: TE Connectivity Passive Product Other Names: 1-1622807-5-ND,1-162 2807-5 Base Product Number: SIL10E RoHS Status: Not applicable

Win Source Part Number: 1093082-SIL10E223J
Category: Resistors>Resistor Networks, Arrays
Series: SIL, Citec
Package: Bulk
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 22k
Circuit Type: Bussed
Number of Resistors: 9
Number of Pins: 10
Power Per Element: 200mW
Mounting Type: Through Hole
Package / Case: 10-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 1.000" L x 0.098" W (25.40mm x 2.50mm)
Alternative Parts (Cross-Reference): 4610X-101-223LF; 4310R-101-223; 770101223P; 770101223; 4609X-101-223LF; 77081223;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0050
Mfr: TE Connectivity Passive Product
Other Names: 1-1622807-5-ND,1-1622807-5
Base Product Number: SIL10E
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 50-SIL10E223J SIL10E223J 1093082-SIL10E223J
Product Name Through-Hole 0.2W Resistor Fixed Resistors; SIL 10PIN 9RES 22K 5% ( Citec ) Resistors - Resistor Networks, Arrays
Resistance Range 22000 ohms 22000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details