TE Connectivity Thick Film Resistors - SIL09E473J

Description
Thick Film Resistors - Through Hole SIL 9PIN 8RES 47K 5%
Request a Quote Datasheet
Description
Thick Film Resistors - Through Hole SIL 9PIN 8RES 47K 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - - SIL09E473J - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors -
SIL09E473J
Thick Film Resistors - SIL09E473J
Thick Film Resistors - Through Hole SIL 9PIN 8RES 47K 5%

Thick Film Resistors - Through Hole SIL 9PIN 8RES 47K 5%

Supplier's Site
Resistor Networks, Arrays - SIL09E473J-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SIL09E473J-ND
Resistor Networks, Arrays SIL09E473J-ND
47k Ohm ±5% 200mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SIP

47k Ohm ±5% 200mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SIL09E473J SIL09E473J-ND
Product Name Thick Film Resistors - Resistor Networks, Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole ThroughHole; 9-SIP
Tolerance 5 +/- % 5 +/- %
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers