TE Connectivity Terminals - SGRS-3-58 SGRS-3-58

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967600-SGRS-3-58 Packaging: Box Color: Blue Termination: Solder Length: 45.5 mm Number of Conductors: 4 Insulation Material: Polyvinylidene Insulation: Insulated Insulation Diameter: 7 mm Categories: Terminals Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C ELV: Compliant Sealable: Yes Insulated Wire Support: Yes Government Qualified: No
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967600-SGRS-3-58 Packaging: Box Color: Blue Termination: Solder Length: 45.5 mm Number of Conductors: 4 Insulation Material: Polyvinylidene Insulation: Insulated Insulation Diameter: 7 mm Categories: Terminals Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C ELV: Compliant Sealable: Yes Insulated Wire Support: Yes Government Qualified: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - SGRS-3-58 - 967600-SGRS-3-58 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - SGRS-3-58
967600-SGRS-3-58
Terminals - SGRS-3-58 967600-SGRS-3-58
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967600-SGRS-3-58 Packaging: Box Color: Blue Termination: Solder Length: 45.5 mm Number of Conductors: 4 Insulation Material: Polyvinylidene Insulation: Insulated Insulation Diameter: 7 mm Categories: Terminals Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C ELV: Compliant Sealable: Yes Insulated Wire Support: Yes Government Qualified: No

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967600-SGRS-3-58
Packaging: Box
Color: Blue
Termination: Solder
Length: 45.5 mm
Number of Conductors: 4
Insulation Material: Polyvinylidene
Insulation: Insulated
Insulation Diameter: 7 mm
Categories: Terminals
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
ELV: Compliant
Sealable: Yes
Insulated Wire Support: Yes
Government Qualified: No

Buy Now
Sgrs-3-58 Raychem - Te Connectivity - 45AJ7791 - Newark, An Avnet Company
Chicago, IL, United States
Sgrs-3-58 Raychem - Te Connectivity
45AJ7791
Sgrs-3-58 Raychem - Te Connectivity 45AJ7791
SGRS-3-58

SGRS-3-58

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 967600-SGRS-3-58 45AJ7791
Product Name Terminals - SGRS-3-58 Sgrs-3-58 Raychem - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm C Connector, C 90° Plug - 190507 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details