TE Connectivity ™ Connectors, Interconnects - Terminals - Wire Splice Connectors SGRS-1-1000

Description
Win Source Part Number: 1124327-SGRS-1-1000 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: SolderGrip Color: Blue, Green Stripe Termination: Solder Package: Bulk Wire Gauge: 1400-4800 CMA Standard Package: 1,000 Terminal Type: Twist On Wire Cap Insulation: Fully Insulated Heat Shrink Number of Wire Entries: 1 Alternative Parts (Cross-Reference): 184211-000; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8546.90.0000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 184211-000 Base Product Number: SGRS RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1124327-SGRS-1-1000 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: SolderGrip Color: Blue, Green Stripe Termination: Solder Package: Bulk Wire Gauge: 1400-4800 CMA Standard Package: 1,000 Terminal Type: Twist On Wire Cap Insulation: Fully Insulated Heat Shrink Number of Wire Entries: 1 Alternative Parts (Cross-Reference): 184211-000; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8546.90.0000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 184211-000 Base Product Number: SGRS RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1124327-SGRS-1-1000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1124327-SGRS-1-1000
Connectors, Interconnects - Terminals - Wire Splice Connectors 1124327-SGRS-1-1000
Win Source Part Number: 1124327-SGRS-1-1000 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: SolderGrip Color: Blue, Green Stripe Termination: Solder Package: Bulk Wire Gauge: 1400-4800 CMA Standard Package: 1,000 Terminal Type: Twist On Wire Cap Insulation: Fully Insulated Heat Shrink Number of Wire Entries: 1 Alternative Parts (Cross-Reference): 184211-000; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8546.90.0000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 184211-000 Base Product Number: SGRS RoHS Status: RoHS non-compliant

Win Source Part Number: 1124327-SGRS-1-1000
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: SolderGrip
Color: Blue, Green Stripe
Termination: Solder
Package: Bulk
Wire Gauge: 1400-4800 CMA
Standard Package: 1,000
Terminal Type: Twist On Wire Cap
Insulation: Fully Insulated Heat Shrink
Number of Wire Entries: 1
Alternative Parts (Cross-Reference): 184211-000;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8546.90.0000
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 184211-000
Base Product Number: SGRS
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1124327-SGRS-1-1000
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

BNC T-Adapter: Female, Female, Female - SALE-9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details