The Diode ESD Protector, part number SESD0402S-005-054, is designed for overvoltage protection in compact electronic devices. It features a small SOD-923 package measuring 1.00mm x 0.60mm with a maximum height of 0.40mm, making it suitable for space-constrained applications such as mobile handsets and portable electronics. The device provides ESD protection compliant with IEC61000-4-2 standards, with a maximum contact discharge rating of ±10kV and air discharge rating of ±15kV. With a low input capacitance of 0.5pF (typical) and a maximum leakage current of 1.0µA, it ensures minimal signal degradation, making it ideal for high-speed data lines including USB 2.0/3.0, HDMI, and DisplayPort. The breakdown voltage is specified at a minimum of 5.4V, and the device can handle a total power dissipation of 150mW. Additionally, it is RoHS compliant and halogen-free, aligning with environmental standards. This product is suitable for applications requiring robust ESD performance in a compact form factor.
DIODE, ESD PROTECTOR, 5V, 0402, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:150mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 60R5408 |
| Product Name | Diode, Esd Protector, 5V, 0402, Full Reel; Clamping Voltage Vc Max Raychem Te Connectivity |
| Diode Applications | Protector |