TE Connectivity Bushing, Side Entry, 228.6Mm Long; Grommet Type Raychem Te Connectivity SEB-F

Description
BUSHING, SIDE ENTRY, 228.6MM LONG; Grommet Type:Cable Retention; Cable Diameter Min:7.6mm; Cable Diameter Max:-; Grommet Material:Silicone Elastomer; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Length:228.6mm RoHS Compliant: Yes
Description
BUSHING, SIDE ENTRY, 228.6MM LONG; Grommet Type:Cable Retention; Cable Diameter Min:7.6mm; Cable Diameter Max:-; Grommet Material:Silicone Elastomer; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Length:228.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bushing, Side Entry, 228.6Mm Long; Grommet Type Raychem Te Connectivity - 32T0845 - Newark, An Avnet Company
Chicago, IL, United States
Bushing, Side Entry, 228.6Mm Long; Grommet Type Raychem Te Connectivity
32T0845
Bushing, Side Entry, 228.6Mm Long; Grommet Type Raychem Te Connectivity 32T0845
BUSHING, SIDE ENTRY, 228.6MM LONG; Grommet Type:Cable Retention; Cable Diameter Min:7.6mm; Cable Diameter Max:-; Grommet Material:Silicone Elastomer; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Length:228.6mm RoHS Compliant: Yes

BUSHING, SIDE ENTRY, 228.6MM LONG; Grommet Type:Cable Retention; Cable Diameter Min:7.6mm; Cable Diameter Max:-; Grommet Material:Silicone Elastomer; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Length:228.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 32T0845
Product Name Bushing, Side Entry, 228.6Mm Long; Grommet Type Raychem Te Connectivity
Material Other; Silicone Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S51/WHT - S51/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.56 inch (39.69 mm)
Overall Thickness 2.06 inch (52.39 mm)
View Details