TE Connectivity Bushing, Side Entry, 152.4Mm Long; Grommet Type Raychem Te Connectivity SEB-E

Description
BUSHING, SIDE ENTRY, 152.4MM LONG; Grommet Type:Cable Retention; Cable Diameter Min:7.6mm; Cable Diameter Max:-; Grommet Material:Silicone Elastomer; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Length:152.4mm RoHS Compliant: Yes
Datasheet
Description
BUSHING, SIDE ENTRY, 152.4MM LONG; Grommet Type:Cable Retention; Cable Diameter Min:7.6mm; Cable Diameter Max:-; Grommet Material:Silicone Elastomer; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Length:152.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushing, Side Entry, 152.4Mm Long; Grommet Type Raychem Te Connectivity - 32T0844 - Newark, An Avnet Company
Chicago, IL, United States
Bushing, Side Entry, 152.4Mm Long; Grommet Type Raychem Te Connectivity
32T0844
Bushing, Side Entry, 152.4Mm Long; Grommet Type Raychem Te Connectivity 32T0844
BUSHING, SIDE ENTRY, 152.4MM LONG; Grommet Type:Cable Retention; Cable Diameter Min:7.6mm; Cable Diameter Max:-; Grommet Material:Silicone Elastomer; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Length:152.4mm RoHS Compliant: Yes

BUSHING, SIDE ENTRY, 152.4MM LONG; Grommet Type:Cable Retention; Cable Diameter Min:7.6mm; Cable Diameter Max:-; Grommet Material:Silicone Elastomer; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Length:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 32T0844
Product Name Bushing, Side Entry, 152.4Mm Long; Grommet Type Raychem Te Connectivity
Material Other; Silicone Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-1 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 634.025 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (WHITE) - APD-KH170-WT - APD-KH170-WT - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details