TE Connectivity Slide Switches SE2EGPC04

Description
Slide Switches SLD SLIDE SWITCH
Datasheet
Description
Slide Switches SLD SLIDE SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Slide Switches
SE2EGPC04
Slide Switches SE2EGPC04
Slide Switches SLD SLIDE SWITCH

Slide Switches SLD SLIDE SWITCH

Buy Now Datasheet
Switch, Slide, Dpdt, 50Ma, 48V, Thd; Contact Configuration Alcoswitch Te Connectivity - 16M2472 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 50Ma, 48V, Thd; Contact Configuration Alcoswitch Te Connectivity
16M2472
Switch, Slide, Dpdt, 50Ma, 48V, Thd; Contact Configuration Alcoswitch Te Connectivity 16M2472
SWITCH, SLIDE, DPDT, 50mA, 48V, THD; Contact Configuration:DPDT; Switch Operation:On-Off-On; Switch Mounting:Surface Mount; Product Range:SE Series; Contact Current Max:50mA; Contact Voltage AC Max:48V; Contact Voltage DC Max:48V RoHS Compliant: Yes

SWITCH, SLIDE, DPDT, 50mA, 48V, THD; Contact Configuration:DPDT; Switch Operation:On-Off-On; Switch Mounting:Surface Mount; Product Range:SE Series; Contact Current Max:50mA; Contact Voltage AC Max:48V; Contact Voltage DC Max:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches
Product Number SE2EGPC04 16M2472
Product Name Slide Switches Switch, Slide, Dpdt, 50Ma, 48V, Thd; Contact Configuration Alcoswitch Te Connectivity
Terminal Type Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - 698110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Insulated Wire
Pole & Throw Specifications Single Pole, Single Throw (SPST); SPST
View Details
Slide Switches - 2300-AS22CV - New Yorker Electronics Co., Inc.
Specs
Size Subminiature
View Details
3 suppliers