TE Connectivity Switch, Slide, Spdt, 50Ma, 48V, Though Hole; Contact Configuration Alcoswitch Te Connectivity SE1EGPC04

Description
SWITCH, SLIDE, SPDT, 50mA, 48V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-Off-On; Switch Mounting:-; Product Range:SE Series; Contact Current Max:50mA; Contact Voltage AC Max:48V; Contact Voltage DC Max:48V RoHS Compliant: Yes
Datasheet
Description
SWITCH, SLIDE, SPDT, 50mA, 48V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-Off-On; Switch Mounting:-; Product Range:SE Series; Contact Current Max:50mA; Contact Voltage AC Max:48V; Contact Voltage DC Max:48V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Spdt, 50Ma, 48V, Though Hole; Contact Configuration Alcoswitch Te Connectivity - 16M2470 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 50Ma, 48V, Though Hole; Contact Configuration Alcoswitch Te Connectivity
16M2470
Switch, Slide, Spdt, 50Ma, 48V, Though Hole; Contact Configuration Alcoswitch Te Connectivity 16M2470
SWITCH, SLIDE, SPDT, 50mA, 48V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-Off-On; Switch Mounting:-; Product Range:SE Series; Contact Current Max:50mA; Contact Voltage AC Max:48V; Contact Voltage DC Max:48V RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 50mA, 48V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-Off-On; Switch Mounting:-; Product Range:SE Series; Contact Current Max:50mA; Contact Voltage AC Max:48V; Contact Voltage DC Max:48V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
SE1EGPC04
Slide Switches SE1EGPC04
Slide Switches SLD SLIDE SWITCH

Slide Switches SLD SLIDE SWITCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches
Product Number 16M2470 SE1EGPC04
Product Name Switch, Slide, Spdt, 50Ma, 48V, Though Hole; Contact Configuration Alcoswitch Te Connectivity Slide Switches
Pole & Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 429492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 1825200-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
3 suppliers
Ultra-Miniature Slide & Piano DIP - JS0308PP4 - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.0250 amps
View Details