TE Connectivity Slide Switches SE1DGPC04

Description
Slide Switches SPDT ON-NONE-ON SLD
Datasheet
Description
Slide Switches SPDT ON-NONE-ON SLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Slide Switches
SE1DGPC04
Slide Switches SE1DGPC04
Slide Switches SPDT ON-NONE-ON SLD

Slide Switches SPDT ON-NONE-ON SLD

Buy Now Datasheet
Slide Switch, Spdt, 20Ma, 20Vdc; Contact Configuration Alcoswitch Te Connectivity - 82K9133 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 20Ma, 20Vdc; Contact Configuration Alcoswitch Te Connectivity
82K9133
Slide Switch, Spdt, 20Ma, 20Vdc; Contact Configuration Alcoswitch Te Connectivity 82K9133
SLIDE SWITCH, SPDT, 20mA, 20VDC; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Through Hole; Product Range:SE Series; Contact Current Max:50mA; Contact Voltage AC Max:48V; Contact Voltage DC Max:48V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 20mA, 20VDC; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Through Hole; Product Range:SE Series; Contact Current Max:50mA; Contact Voltage AC Max:48V; Contact Voltage DC Max:48V RoHS Compliant: Yes

Supplier's Site
Slide Switch, Se Series, Spdt, Vertical, Through Hole, 50 Ma, 48 V Rohs Compliant Te Connectivity - 92K8698 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Se Series, Spdt, Vertical, Through Hole, 50 Ma, 48 V Rohs Compliant Te Connectivity
92K8698
Slide Switch, Se Series, Spdt, Vertical, Through Hole, 50 Ma, 48 V Rohs Compliant Te Connectivity 92K8698
Slide Switch, SE Series, SPDT, Vertical, Through Hole, 50 mA, 48 V RoHS Compliant: Yes

Slide Switch, SE Series, SPDT, Vertical, Through Hole, 50 mA, 48 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches
Product Number SE1DGPC04 82K9133 92K8698
Product Name Slide Switches Slide Switch, Spdt, 20Ma, 20Vdc; Contact Configuration Alcoswitch Te Connectivity Slide Switch, Se Series, Spdt, Vertical, Through Hole, 50 Ma, 48 V Rohs Compliant Te Connectivity
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 7347309P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
DIP Switches - 4-1825059-2 - ODG (Origin Data Global)
Specs
Terminal Type Gull Wing
Operating Temp -22 to 185 F (-30 to 85 C)
Pole & Throw Specifications SPST
View Details
Slide Switches - 2300-MS23AFW01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
3 suppliers