TE Connectivity Power Relays, Over 2 Amps - SDT-SS-112DM,000 SDT-SS-112DM,000

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 794056-SDT-SS-112DM, 000 Series: SDT, OEG Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 60°C Features: Sealed - Flux Protection Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide Indium Oxide (AgSnOInO) Coil Resistance: 267 Ohms Coil Current: 44.4mA Operate Time: 15ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 10A Switching Voltage: 250VAC, 24VDC - Max Release Time: 8ms Coil Power: 540 mW Family Name: SDT Categories: Relays Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 1.2 VDC Introduction Date: June 02, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 794056-SDT-SS-112DM, 000 Series: SDT, OEG Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 60°C Features: Sealed - Flux Protection Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide Indium Oxide (AgSnOInO) Coil Resistance: 267 Ohms Coil Current: 44.4mA Operate Time: 15ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 10A Switching Voltage: 250VAC, 24VDC - Max Release Time: 8ms Coil Power: 540 mW Family Name: SDT Categories: Relays Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 1.2 VDC Introduction Date: June 02, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - SDT-SS-112DM,000 - 794056-SDT-SS-112DM,000 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - SDT-SS-112DM,000
794056-SDT-SS-112DM,000
Power Relays, Over 2 Amps - SDT-SS-112DM,000 794056-SDT-SS-112DM,000
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 794056-SDT-SS-112DM, 000 Series: SDT, OEG Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 60°C Features: Sealed - Flux Protection Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide Indium Oxide (AgSnOInO) Coil Resistance: 267 Ohms Coil Current: 44.4mA Operate Time: 15ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 10A Switching Voltage: 250VAC, 24VDC - Max Release Time: 8ms Coil Power: 540 mW Family Name: SDT Categories: Relays Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 1.2 VDC Introduction Date: June 02, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 794056-SDT-SS-112DM,000
Series: SDT, OEG
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 60°C
Features: Sealed - Flux Protection
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide Indium Oxide (AgSnOInO)
Coil Resistance: 267 Ohms
Coil Current: 44.4mA
Operate Time: 15ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 10A
Switching Voltage: 250VAC, 24VDC - Max
Release Time: 8ms
Coil Power: 540 mW
Family Name: SDT
Categories: Relays
Turn On Voltage (Maximum): 9 VDC
Turn Off Voltage (Minimum): 1.2 VDC
Introduction Date: June 02, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Relays, Over 2 Amps - PB1818-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1818-ND
Power Relays, Over 2 Amps PB1818-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - SDT-SS-112DM,000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
SDT-SS-112DM,000
Relays - Power Relays, Over 2 Amps SDT-SS-112DM,000
RELAY GEN PURPOSE SPST 10A 12V

RELAY GEN PURPOSE SPST 10A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 794056-SDT-SS-112DM,000 PB1818-ND SDT-SS-112DM,000
Product Name Power Relays, Over 2 Amps - SDT-SS-112DM,000 Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 267 ohms
Mounting PCBoard; Through Hole PCBoard Through Hole
Relay Type General
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products