TE Connectivity Power Relays, Over 2 Amps - SDT-S-105LMR2,000 SDT-S-105LMR2,000

Description
Manufacturer: TE Connectivity Win Source Part Number: 933243-SDT-S-105LMR2 ,000 Series: SDT-R, OEG Operating Temperature Range: -30°C ~ 70°C Features: General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: SDT-S-105 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Affected HTSUS: 8536.41.0050
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 933243-SDT-S-105LMR2 ,000 Series: SDT-R, OEG Operating Temperature Range: -30°C ~ 70°C Features: General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: SDT-S-105 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Affected HTSUS: 8536.41.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - SDT-S-105LMR2,000 - 933243-SDT-S-105LMR2,000 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - SDT-S-105LMR2,000
933243-SDT-S-105LMR2,000
Power Relays, Over 2 Amps - SDT-S-105LMR2,000 933243-SDT-S-105LMR2,000
Manufacturer: TE Connectivity Win Source Part Number: 933243-SDT-S-105LMR2 ,000 Series: SDT-R, OEG Operating Temperature Range: -30°C ~ 70°C Features: General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: SDT-S-105 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Affected HTSUS: 8536.41.0050

Manufacturer: TE Connectivity
Win Source Part Number: 933243-SDT-S-105LMR2,000
Series: SDT-R, OEG
Operating Temperature Range: -30°C ~ 70°C
Features: General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Family Name: SDT-S-105
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Affected
HTSUS: 8536.41.0050

Buy Now Datasheet
Power Relays, Over 2 Amps - SDT-S-105LMR2,000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
SDT-S-105LMR2,000-ND
Power Relays, Over 2 Amps SDT-S-105LMR2,000-ND
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
SDT-S-105LMR2,000
Relays - Power Relays, Over 2 Amps SDT-S-105LMR2,000
RELAY GEN PURPOSE SPST 5A 5V

RELAY GEN PURPOSE SPST 5A 5V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 933243-SDT-S-105LMR2,000 SDT-S-105LMR2,000-ND SDT-S-105LMR2,000
Product Name Power Relays, Over 2 Amps - SDT-S-105LMR2,000 Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Through Hole PCBoard Through Hole
Relay Type General
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.22 - Modular step relay 16A - 202291104000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Relay - 700-CFB220KG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Automotive Relays - FBR53-LE - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA12.0642 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details