TE Connectivity Power Relays, Over 2 Amps SDT-S-105DMR2,000

Description
Relay Coil
Request a Quote Datasheet
Description
Relay Coil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - SDT-S-105DMR2000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
SDT-S-105DMR2000-ND
Power Relays, Over 2 Amps SDT-S-105DMR2000-ND
Relay Coil

Relay Coil

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
SDT-S-105DMR2,000
Relays - Power Relays, Over 2 Amps SDT-S-105DMR2,000
RELAY GEN PURP

RELAY GEN PURP

Supplier's Site
General Purpose Relay, Sdt-R Series, Power, Non Latching, Spst-No, 5 Vdc, 10 A Rohs Compliant Oeg Te Connectivity - 48W0930 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Sdt-R Series, Power, Non Latching, Spst-No, 5 Vdc, 10 A Rohs Compliant Oeg Te Connectivity
48W0930
General Purpose Relay, Sdt-R Series, Power, Non Latching, Spst-No, 5 Vdc, 10 A Rohs Compliant Oeg Te Connectivity 48W0930
General Purpose Relay, SDT-R Series, Power, Non Latching, SPST-NO, 5 VDC, 10 A RoHS Compliant: Yes

General Purpose Relay, SDT-R Series, Power, Non Latching, SPST-NO, 5 VDC, 10 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number SDT-S-105DMR2000-ND SDT-S-105DMR2,000 48W0930
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relay, Sdt-R Series, Power, Non Latching, Spst-No, 5 Vdc, 10 A Rohs Compliant Oeg Te Connectivity
Relay Type General
Mounting PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.22 - Modular step relay 16A - 202290480000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Relay module - 286-376 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
16A Miniature Power Relay - CHZ02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details