TE Connectivity Power Relays, Over 2 Amps SDT-S-103DMR,000

Description
General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - SDT-S-103DMR,000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
SDT-S-103DMR,000-ND
Power Relays, Over 2 Amps SDT-S-103DMR,000-ND
General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - SDT-S-103DMR,000 - 1095111-SDT-S-103DMR,000 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - SDT-S-103DMR,000
1095111-SDT-S-103DMR,000
Power Relays, Over 2 Amps - SDT-S-103DMR,000 1095111-SDT-S-103DMR,000
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1095111-SDT-S-103DMR ,000 Packaging: Tube/Rail Termination Style: PC Pin Features: Insulation - Class E Contact Form: SPST-NO (1 Form A) Mounting: Through Hole Coil Resistance: 16.7 Ohms Coil Current: 180mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 3VDC Contact Rating (Current): 10A Switching Voltage: 250VAC, 30VDC - Max Turn On Voltage (Max): 2.25 VDC Turn Off Voltage (Min): 0.3 VDC Release Time: 5ms Coil Power: 540 mW Categories: Relays Status: Active Temperature Range - Operating: -30°C to 70°C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1095111-SDT-S-103DMR,000
Packaging: Tube/Rail
Termination Style: PC Pin
Features: Insulation - Class E
Contact Form: SPST-NO (1 Form A)
Mounting: Through Hole
Coil Resistance: 16.7 Ohms
Coil Current: 180mA
Operate Time: 15ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 3VDC
Contact Rating (Current): 10A
Switching Voltage: 250VAC, 30VDC - Max
Turn On Voltage (Max): 2.25 VDC
Turn Off Voltage (Min): 0.3 VDC
Release Time: 5ms
Coil Power: 540 mW
Categories: Relays
Status: Active
Temperature Range - Operating: -30°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
SDT-S-103DMR,000
Relays - Power Relays, Over 2 Amps SDT-S-103DMR,000
RELAY GEN PURPOSE SPST 10A 3V

RELAY GEN PURPOSE SPST 10A 3V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number SDT-S-103DMR,000-ND 1095111-SDT-S-103DMR,000 SDT-S-103DMR,000
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - SDT-S-103DMR,000 Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1617786-0 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details