TE Connectivity Heat Shrink Tubing SCT-NO.2-E5-0-50MM

Description
"Heat Shrink Tubing, Semi Rigid 0.355"" (9.02mm) 4 to 1 Black 0.164' (50.00mm, 1.97"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.355"" (9.02mm) 4 to 1 Black 0.164' (50.00mm, 1.97"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A105285-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A105285-ND
Heat Shrink Tubing A105285-ND
"Heat Shrink Tubing, Semi Rigid 0.355"" (9.02mm) 4 to 1 Black 0.164' (50.00mm, 1.97"")"

"Heat Shrink Tubing, Semi Rigid 0.355"" (9.02mm) 4 to 1 Black 0.164' (50.00mm, 1.97"")"

Buy Now Datasheet
Heat-Shrink Tubing, 4 Raychem Te Connectivity - 43M8845 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 4 Raychem Te Connectivity
43M8845
Heat-Shrink Tubing, 4 Raychem Te Connectivity 43M8845
HEAT-SHRINK TUBING, 4:1, 0.355", BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.355"; I.D. Supplied - Metric:9.02mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1.9"; Length - Metric:48.3mm; Product Range:SCT Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 4:1, 0.355", BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.355"; I.D. Supplied - Metric:9.02mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1.9"; Length - Metric:48.3mm; Product Range:SCT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number A105285-ND 43M8845
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 4 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/4-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Heat Shrink Tubing - 0651914001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details