TE Connectivity Heat Shrink Tubing SCL-1/8-0-STK

Description
"Heat Shrink Tubing, Semi Rigid 0.125"" (3.18mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.125"" (3.18mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - SCL-1/8-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
SCL-1/8-0-STK-ND
Heat Shrink Tubing SCL-1/8-0-STK-ND
"Heat Shrink Tubing, Semi Rigid 0.125"" (3.18mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi Rigid 0.125"" (3.18mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-SCL-1/8-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-SCL-1/8-0-STK-ND
Heat Shrink Tubing 484-SCL-1/8-0-STK-ND
"Heat Shrink Tubing, Semi Rigid 0.125"" (3.18mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi Rigid 0.125"" (3.18mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 3.2Mm, Black, 4Ft; Shrink Ratio Raychem Te Connectivity - 42J8191 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.2Mm, Black, 4Ft; Shrink Ratio Raychem Te Connectivity
42J8191
Heat Shrink Tubing, 3.2Mm, Black, 4Ft; Shrink Ratio Raychem Te Connectivity 42J8191
HEAT SHRINK TUBING, 3.2MM, BLACK, 4FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:0.6mmRoHS Compliant: Yes

HEAT SHRINK TUBING, 3.2MM, BLACK, 4FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:0.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number SCL-1/8-0-STK-ND 42J8191
Product Name Heat Shrink Tubing Heat Shrink Tubing, 3.2Mm, Black, 4Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 137428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3150 inch (8 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details