TE Connectivity shrink tube SCL-1/2-0-STK

Description
DW-All Other Dual Wall
Request a Quote Datasheet
Description
DW-All Other Dual Wall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - SCL-1/2-0-STK - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
SCL-1/2-0-STK
shrink tube SCL-1/2-0-STK
DW-All Other Dual Wall

DW-All Other Dual Wall

Buy Now
Heat Shrink Tubing - SCL-1/2-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
SCL-1/2-0-STK-ND
Heat Shrink Tubing SCL-1/2-0-STK-ND
"Heat Shrink Tubing, Semi Rigid 0.500"" (12.70mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi Rigid 0.500"" (12.70mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tube, Size 1/2, 5Mm Dia, Blk; Shrink Ratio Raychem Te Connectivity - 57J6172 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tube, Size 1/2, 5Mm Dia, Blk; Shrink Ratio Raychem Te Connectivity
57J6172
Heat Shrink Tube, Size 1/2, 5Mm Dia, Blk; Shrink Ratio Raychem Te Connectivity 57J6172
HEAT SHRINK TUBE, SIZE 1/2, 5MM DIA, BLK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:5mmRoHS Compliant: Yes

HEAT SHRINK TUBE, SIZE 1/2, 5MM DIA, BLK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number SCL-1/2-0-STK SCL-1/2-0-STK-ND 57J6172
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tube, Size 1/2, 5Mm Dia, Blk; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 058479-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details