TE Connectivity Heat Shrink Tubing SCL-1-0-STK

Description
"Heat Shrink Tubing, Semi Rigid 1.000"" (25.40mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 1.000"" (25.40mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - SCL-1-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
SCL-1-0-STK-ND
Heat Shrink Tubing SCL-1-0-STK-ND
"Heat Shrink Tubing, Semi Rigid 1.000"" (25.40mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi Rigid 1.000"" (25.40mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-SCL-1-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-SCL-1-0-STK-ND
Heat Shrink Tubing 484-SCL-1-0-STK-ND
"Heat Shrink Tubing, Semi Rigid 1.000"" (25.40mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi Rigid 1.000"" (25.40mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - SCL-1-0-STK - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
SCL-1-0-STK
shrink tube SCL-1-0-STK
NB25942001

NB25942001

Buy Now
Heat Shrink, 25.4Mm, Black, 1Ft/305Mm; Shrink Ratio Raychem Te Connectivity - 57J6177 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, 25.4Mm, Black, 1Ft/305Mm; Shrink Ratio Raychem Te Connectivity
57J6177
Heat Shrink, 25.4Mm, Black, 1Ft/305Mm; Shrink Ratio Raychem Te Connectivity 57J6177
HEAT SHRINK, 25.4MM, BLACK, 1FT/305MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.4" RoHS Compliant: Yes

HEAT SHRINK, 25.4MM, BLACK, 1FT/305MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number SCL-1-0-STK-ND SCL-1-0-STK 57J6177
Product Name Heat Shrink Tubing shrink tube Heat Shrink, 25.4Mm, Black, 1Ft/305Mm; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Cut Tube Wrap - CTW-2000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details