TE Connectivity Time Delay Relay, Dpdt, 120S, 120Vac; Contact Voltage Vdc Agastat Te Connectivity SCFRX902AA

Description
TIME DELAY RELAY, DPDT, 120S, 120VAC; Contact Voltage VDC:28VDC; Time Min:0.1s; Time Max:120s; Product Range:SCF Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 120S, 120VAC; Contact Voltage VDC:28VDC; Time Min:0.1s; Time Max:120s; Product Range:SCF Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 120S, 120Vac; Contact Voltage Vdc Agastat Te Connectivity - 46F8512 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 120S, 120Vac; Contact Voltage Vdc Agastat Te Connectivity
46F8512
Time Delay Relay, Dpdt, 120S, 120Vac; Contact Voltage Vdc Agastat Te Connectivity 46F8512
TIME DELAY RELAY, DPDT, 120S, 120VAC; Contact Voltage VDC:28VDC; Time Min:0.1s; Time Max:120s; Product Range:SCF Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 120S, 120VAC; Contact Voltage VDC:28VDC; Time Min:0.1s; Time Max:120s; Product Range:SCF Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 46F8512
Product Name Time Delay Relay, Dpdt, 120S, 120Vac; Contact Voltage Vdc Agastat Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB400KB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
10A Miniature Power Relay - CHA Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details