TE Connectivity Time Delay Relay, Dpdt, 30S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity SCERX22ACA

Description
TIME DELAY RELAY, DPDT, 30S, 240VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:30s; Product Range:SCE Series; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:Socket; Contact Voltage VAC:240VAC; Nom Input Voltage:- RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 30S, 240VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:30s; Product Range:SCE Series; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:Socket; Contact Voltage VAC:240VAC; Nom Input Voltage:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 30S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity - 50F3624 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 30S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
50F3624
Time Delay Relay, Dpdt, 30S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 50F3624
TIME DELAY RELAY, DPDT, 30S, 240VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:30s; Product Range:SCE Series; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:Socket; Contact Voltage VAC:240VAC; Nom Input Voltage:- RoHS Compliant: No

TIME DELAY RELAY, DPDT, 30S, 240VAC; Contact Voltage VDC:-; Time Min:1s; Time Max:30s; Product Range:SCE Series; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:Socket; Contact Voltage VAC:240VAC; Nom Input Voltage:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 50F3624
Product Name Time Delay Relay, Dpdt, 30S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB400VA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
35A Automotive Relay - CHAG3 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details