TE Connectivity Time Delay Relay, Spdt, 15S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity SCERW21ABA

Description
TIME DELAY RELAY, SPDT, 15S, 240VAC; Contact Voltage VDC:-; Time Min:0.5s; Time Max:15s; Product Range:SCE Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: No
Description
TIME DELAY RELAY, SPDT, 15S, 240VAC; Contact Voltage VDC:-; Time Min:0.5s; Time Max:15s; Product Range:SCE Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Time Delay Relay, SPDT, 15S, 240Vac, part number 83F7117, is designed for applications requiring a true off-delay timing function. It features six adjustable time delays ranging from 0.1 seconds to 15 minutes, allowing for flexibility in timing applications. The relay has a single pole double throw (SPDT) contact configuration with a maximum current rating of 10A at 120/240VAC for resistive loads. The relay operates with a power requirement of 750mW and has a reset time of 30 milliseconds. It is housed in an 8-pin octal plug format, compatible with specific sockets. The expected mechanical life is rated at 10 million operations, while the expected electrical life is a minimum of 200,000 operations at rated resistive load. The operating temperature range is from -30°C to +65°C, making it suitable for various environments. This relay is UL recognized and offers excellent repeat accuracy of ±1%, ensuring reliable performance in timing applications.

Datasheet Summary
Powered by GS/AI

The Time Delay Relay, SPDT, 15S, 240Vac, part number 83F7117, is designed for applications requiring a true off-delay timing function. It features six adjustable time delays ranging from 0.1 seconds to 15 minutes, allowing for flexibility in timing applications. The relay has a single pole double throw (SPDT) contact configuration with a maximum current rating of 10A at 120/240VAC for resistive loads. The relay operates with a power requirement of 750mW and has a reset time of 30 milliseconds. It is housed in an 8-pin octal plug format, compatible with specific sockets. The expected mechanical life is rated at 10 million operations, while the expected electrical life is a minimum of 200,000 operations at rated resistive load. The operating temperature range is from -30°C to +65°C, making it suitable for various environments. This relay is UL recognized and offers excellent repeat accuracy of ±1%, ensuring reliable performance in timing applications.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spdt, 15S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity - 83F7117 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spdt, 15S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
83F7117
Time Delay Relay, Spdt, 15S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity 83F7117
TIME DELAY RELAY, SPDT, 15S, 240VAC; Contact Voltage VDC:-; Time Min:0.5s; Time Max:15s; Product Range:SCE Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: No

TIME DELAY RELAY, SPDT, 15S, 240VAC; Contact Voltage VDC:-; Time Min:0.5s; Time Max:15s; Product Range:SCE Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 83F7117
Product Name Time Delay Relay, Spdt, 15S, 240Vac; Contact Voltage Vdc Agastat Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details