TE Connectivity Relays, Time Delay, Dpdt, 0.33Min To 10Min, 120Vac; Contact Voltage Vdc Agastat Te Connectivity SCCLC022XXALXA

Description
RELAYS, TIME DELAY, DPDT, 0.33min to 10min, 120VAC; Contact Voltage VDC:120V; Time Min:19.8s; Time Max:10min; Product Range:SCC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Quick Connect RoHS Compliant: No
Description
RELAYS, TIME DELAY, DPDT, 0.33min to 10min, 120VAC; Contact Voltage VDC:120V; Time Min:19.8s; Time Max:10min; Product Range:SCC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Quick Connect RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Relays, Time Delay, Dpdt, 0.33Min To 10Min, 120Vac; Contact Voltage Vdc Agastat Te Connectivity - 98F7466 - Newark, An Avnet Company
Chicago, IL, United States
Relays, Time Delay, Dpdt, 0.33Min To 10Min, 120Vac; Contact Voltage Vdc Agastat Te Connectivity
98F7466
Relays, Time Delay, Dpdt, 0.33Min To 10Min, 120Vac; Contact Voltage Vdc Agastat Te Connectivity 98F7466
RELAYS, TIME DELAY, DPDT, 0.33min to 10min, 120VAC; Contact Voltage VDC:120V; Time Min:19.8s; Time Max:10min; Product Range:SCC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Quick Connect RoHS Compliant: No

RELAYS, TIME DELAY, DPDT, 0.33min to 10min, 120VAC; Contact Voltage VDC:120V; Time Min:19.8s; Time Max:10min; Product Range:SCC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Quick Connect RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 98F7466
Product Name Relays, Time Delay, Dpdt, 0.33Min To 10Min, 120Vac; Contact Voltage Vdc Agastat Te Connectivity
Mounting Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 286-344/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details