TE Connectivity Fixed Inductors SC30R68KT

Description
680nH Shielded Inductor 540mA 600mOhm Max Axial
Request a Quote Datasheet
Description
680nH Shielded Inductor 540mA 600mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SC30R68KT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SC30R68KT-ND
Fixed Inductors SC30R68KT-ND
680nH Shielded Inductor 540mA 600mOhm Max Axial

680nH Shielded Inductor 540mA 600mOhm Max Axial

Buy Now Datasheet
Inductor, 0.68Uh, Axial; Product Range Sigmainductors Te Connectivity - 25M8841 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, Axial; Product Range Sigmainductors Te Connectivity
25M8841
Inductor, 0.68Uh, Axial; Product Range Sigmainductors Te Connectivity 25M8841
INDUCTOR, 0.68UH, AXIAL; Product Range:SC30 Series; Inductance:680nH; DC Current Rating:540mA; DC Resistance Max:0.6ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:275MHz; SVHC:2-Ethoxyethanol (27-Jun-2018); Body RoHS Compliant: Yes

INDUCTOR, 0.68UH, AXIAL; Product Range:SC30 Series; Inductance:680nH; DC Current Rating:540mA; DC Resistance Max:0.6ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:275MHz; SVHC:2-Ethoxyethanol (27-Jun-2018); Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SC30R68KT-ND 25M8841
Product Name Fixed Inductors Inductor, 0.68Uh, Axial; Product Range Sigmainductors Te Connectivity
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.6000 ohms 0.6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
100uH 4A 36mOhm Inductor and Choke - 839-DS1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Leaded Inductors - 1911197P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 20 ohms
Rated DC Current 90 milliamps
Lead Style Axial
View Details