560nH Shielded Inductor 595mA 500mOhm Max Axial
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SC30R56KT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |
| Mounting Option | Through Hole |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |
| DCR | 0.5000 ohms |