TE Connectivity Fixed Inductors SC30R22KT

Description
220nH Shielded Inductor 1.12A 140mOhm Max Axial
Request a Quote Datasheet
Description
220nH Shielded Inductor 1.12A 140mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A105996CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A105996CT-ND
Fixed Inductors A105996CT-ND
220nH Shielded Inductor 1.12A 140mOhm Max Axial

220nH Shielded Inductor 1.12A 140mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - A105996TB-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A105996TB-ND
Fixed Inductors A105996TB-ND
220nH Shielded Inductor 1.12A 140mOhm Max Axial

220nH Shielded Inductor 1.12A 140mOhm Max Axial

Buy Now Datasheet
Power Inductor, 220Nh, 1.12A, 10% 510Mhz; Product Range Sigmainductors Te Connectivity - 16R6841 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 220Nh, 1.12A, 10% 510Mhz; Product Range Sigmainductors Te Connectivity
16R6841
Power Inductor, 220Nh, 1.12A, 10% 510Mhz; Product Range Sigmainductors Te Connectivity 16R6841
POWER INDUCTOR, 220NH, 1.12A, 10% 510MHZ; Product Range:SC30 Series; Inductance:220nH; DC Current Rating:1.12A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:510MHz; Case Dimensions:2.8mm x 7mm RoHS Compliant: Yes

POWER INDUCTOR, 220NH, 1.12A, 10% 510MHZ; Product Range:SC30 Series; Inductance:220nH; DC Current Rating:1.12A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:510MHz; Case Dimensions:2.8mm x 7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 0.22Uh, Axial; Product Range Sigmainductors Te Connectivity - 25M8835 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.22Uh, Axial; Product Range Sigmainductors Te Connectivity
25M8835
Inductor, 0.22Uh, Axial; Product Range Sigmainductors Te Connectivity 25M8835
INDUCTOR, 0.22UH, AXIAL; Product Range:SC30 Series; Inductance:220nH; DC Current Rating:1.12A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:510MHz; SVHC:2-Ethoxyethanol (27-Jun-2018); Body RoHS Compliant: Yes

INDUCTOR, 0.22UH, AXIAL; Product Range:SC30 Series; Inductance:220nH; DC Current Rating:1.12A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:510MHz; SVHC:2-Ethoxyethanol (27-Jun-2018); Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A105996CT-ND A105996TB-ND 16R6841
Product Name Fixed Inductors Fixed Inductors Power Inductor, 220Nh, 1.12A, 10% 510Mhz; Product Range Sigmainductors Te Connectivity
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole Through Hole
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
DCR 0.1400 ohms 0.1400 ohms 0.1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176640-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details