TE Connectivity Fixed Inductors SC30821KT

Description
820µH Shielded Inductor 52mA 65Ohm Max Axial
Request a Quote Datasheet
Description
820µH Shielded Inductor 52mA 65Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SC30821KT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SC30821KT-ND
Fixed Inductors SC30821KT-ND
820µH Shielded Inductor 52mA 65Ohm Max Axial

820µH Shielded Inductor 52mA 65Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SC30821KT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 1678437 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Power Inductors - 1-2176636-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers