TE Connectivity Fixed Inductors SC304R7KT

Description
4.7µH Shielded Inductor 384mA 1.2Ohm Max Axial
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 384mA 1.2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A105995TB-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A105995TB-ND
Fixed Inductors A105995TB-ND
4.7µH Shielded Inductor 384mA 1.2Ohm Max Axial

4.7µH Shielded Inductor 384mA 1.2Ohm Max Axial

Buy Now Datasheet
Inductor, 4.7Uh, Axial; Product Range Sigmainductors Te Connectivity - 25M8854 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Axial; Product Range Sigmainductors Te Connectivity
25M8854
Inductor, 4.7Uh, Axial; Product Range Sigmainductors Te Connectivity 25M8854
INDUCTOR, 4.7UH, AXIAL; Product Range:SC30 Series; Inductance:4.7µH; DC Current Rating:384mA; DC Resistance Max:1.2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:75MHz; SVHC:2-Ethoxyethanol (27-Jun-2018); Body RoHS Compliant: Yes

INDUCTOR, 4.7UH, AXIAL; Product Range:SC30 Series; Inductance:4.7µH; DC Current Rating:384mA; DC Resistance Max:1.2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:75MHz; SVHC:2-Ethoxyethanol (27-Jun-2018); Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A105995TB-ND 25M8854
Product Name Fixed Inductors Inductor, 4.7Uh, Axial; Product Range Sigmainductors Te Connectivity
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1-2176636-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 18 microH
View Details
Specs
Application RF Choke
View Details