TE Connectivity Fixed Inductors SC302R7KT

Description
2.7µH Shielded Inductor 565mA 550mOhm Max Axial
Request a Quote Datasheet
Description
2.7µH Shielded Inductor 565mA 550mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A105994CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A105994CT-ND
Fixed Inductors A105994CT-ND
2.7µH Shielded Inductor 565mA 550mOhm Max Axial

2.7µH Shielded Inductor 565mA 550mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - A105994TB-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A105994TB-ND
Fixed Inductors A105994TB-ND
2.7µH Shielded Inductor 565mA 550mOhm Max Axial

2.7µH Shielded Inductor 565mA 550mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A105994CT-ND A105994TB-ND
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole Through Hole
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.5500 ohms 0.5500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - 2176635-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details