TE Connectivity Fixed Inductors SC302R2KT

Description
2.2µH Shielded Inductor 665mA 400mOhm Max Axial
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 665mA 400mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SC302R2KT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SC302R2KT-ND
Fixed Inductors SC302R2KT-ND
2.2µH Shielded Inductor 665mA 400mOhm Max Axial

2.2µH Shielded Inductor 665mA 400mOhm Max Axial

Buy Now Datasheet
Power Inductor, 2.2Uh, 665Ma, 10% 115Mhz; Product Range Sigmainductors Te Connectivity - 16R6877 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, 665Ma, 10% 115Mhz; Product Range Sigmainductors Te Connectivity
16R6877
Power Inductor, 2.2Uh, 665Ma, 10% 115Mhz; Product Range Sigmainductors Te Connectivity 16R6877
POWER INDUCTOR, 2.2UH, 665MA, 10% 115MHZ; Product Range:SC30 Series; Inductance:2.2µH; DC Current Rating:665mA; DC Resistance Max:0.4ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:115MHz; Case Dimensions:2.8mm x 7mm RoHS Compliant: Yes

POWER INDUCTOR, 2.2UH, 665MA, 10% 115MHZ; Product Range:SC30 Series; Inductance:2.2µH; DC Current Rating:665mA; DC Resistance Max:0.4ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:115MHz; Case Dimensions:2.8mm x 7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SC302R2KT-ND 16R6877
Product Name Fixed Inductors Power Inductor, 2.2Uh, 665Ma, 10% 115Mhz; Product Range Sigmainductors Te Connectivity
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.4000 ohms 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Common Mode Chokes - 486-5722-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details